KEMET Electronics Corporation Ceramic Capacitors C0805C563J5RACTU

Description
0.056µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.056µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C563J5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C563J5RACTUTR-ND
Ceramic Capacitors 399-C0805C563J5RACTUTR-ND
0.056µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.056µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C563J5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C563J5RACTUDKR-ND
Ceramic Capacitors 399-C0805C563J5RACTUDKR-ND
0.056µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.056µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C563J5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C563J5RACTUCT-ND
Ceramic Capacitors 399-C0805C563J5RACTUCT-ND
0.056µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.056µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.056Μf, 50V, 5%, X7R, 0805; Capacitance Kemet - 67AC8165 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.056Μf, 50V, 5%, X7R, 0805; Capacitance Kemet
67AC8165
Cap, 0.056Μf, 50V, 5%, X7R, 0805; Capacitance Kemet 67AC8165
CAP, 0.056µF, 50V, 5%, X7R, 0805; Capacitance:56000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 0.056µF, 50V, 5%, X7R, 0805; Capacitance:56000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,56Nf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet - 79H0867 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,56Nf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
79H0867
Capacitor,ceramic,56Nf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet 79H0867
Capacitor,Ceramic,56 nF,50VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,56nF,50VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C563J5RACTUTR-ND 399-C0805C563J5RACTUDKR-ND 67AC8165 79H0867
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.056Μf, 50V, 5%, X7R, 0805; Capacitance Kemet Capacitor,ceramic,56Nf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitor - 106NCN035MQ5 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers