KEMET Electronics Corporation Ceramic Capacitors C0805C562J2GACAUTO

Description
5600pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
5600pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-11565-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11565-6-ND
Ceramic Capacitors 399-11565-6-ND
5600pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5600pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11565-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11565-1-ND
Ceramic Capacitors 399-11565-1-ND
5600pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5600pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11565-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11565-2-ND
Ceramic Capacitors 399-11565-2-ND
5600pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5600pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 5600 Pf, 5%, C0G / Np0, 200 V Rohs Compliant Kemet - 68X2419 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 5600 Pf, 5%, C0G / Np0, 200 V Rohs Compliant Kemet
68X2419
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 5600 Pf, 5%, C0G / Np0, 200 V Rohs Compliant Kemet 68X2419
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 5600 pF, - 5%, C0G / NP0, 200 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 5600 pF, - 5%, C0G / NP0, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
5600Pf 200V Rohs Compliant Kemet - 86AC3162 - Newark, An Avnet Company
Chicago, IL, United States
5600Pf 200V Rohs Compliant Kemet
86AC3162
5600Pf 200V Rohs Compliant Kemet 86AC3162
5600PF 200V ROHS COMPLIANT: YES

5600PF 200V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-11565-6-ND 399-11565-1-ND 68X2419 86AC3162
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 5600 Pf, 5%, C0G / Np0, 200 V Rohs Compliant Kemet 5600Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details