KEMET Electronics Corporation Ceramic Capacitors C0805C562F4GACTU

Description
CAP CER 5600PF 16V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 5600PF 16V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C562F4GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C562F4GACTUTR-ND
Ceramic Capacitors 399-C0805C562F4GACTUTR-ND
CAP CER 5600PF 16V C0G/NP0 0805

CAP CER 5600PF 16V C0G/NP0 0805

Buy Now Datasheet
5600Pf 16.0V Rohs Compliant Kemet - 32X7853 - Newark, An Avnet Company
Chicago, IL, United States
5600Pf 16.0V Rohs Compliant Kemet
32X7853
5600Pf 16.0V Rohs Compliant Kemet 32X7853
5600PF 16.0V ROHS COMPLIANT: YES

5600PF 16.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0805C562F4GACTUTR-ND 32X7853
Product Name Ceramic Capacitors 5600Pf 16.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details