560pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
560pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
560pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
MLCC CAPACITOR, 560PF, 50V, C0G, 1%, 0805, FULL REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes
MLCC CAPACITOR, 560PF, 50V, C0G, 1%, 0805; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0805RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C561F5GACTUCT-ND | 399-C0805C561F5GACTUDKR-ND | 79H0840 | 07X0960 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Mlcc Capacitor, 560Pf, 50V, C0G, 1%, 0805, Full Reel; Capacitance Kemet | Mlcc Capacitor, 560Pf, 50V, C0G, 1%, 0805; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |