KEMET Electronics Corporation Ceramic Capacitors C0805C560K1HACAUTO

Description
56pF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
56pF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C560K1HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805C560K1HACAUTO-ND
Ceramic Capacitors C0805C560K1HACAUTO-ND
56pF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

56pF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0805C560K1HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805C560K1HACAUTO
Capacitors - Ceramic Capacitors C0805C560K1HACAUTO
CAP CER 0805 56PF 100V ULTRA STA

CAP CER 0805 56PF 100V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C0805C560K1HACAUTO-ND C0805C560K1HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C142T050AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers