KEMET C0805C479C5GACTU
KEMET C0805C479C5GACTU
KEMET C0805C479C5GACTU
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Multilayer Ceramic Capacitor, C Series, 4.7 pF, - 0.25pF, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
CAP, 4.7PF, 50V, C0G/NP0, 0805; Capacitance:4.7pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1464340 | 1464340P | 399-C0805C479C5GACTUCT-ND | 399-C0805C479C5GACTUDKR-ND | 74R3370 | 06AC1391 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, C Series, 4.7 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet | Cap, 4.7Pf, 50V, C0G/np0, 0805; Capacitance Kemet |
| Technology | Multilayer | Multilayer | Multilayer | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 4.70E-6 microF | 4.70E-6 microF | ||||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |