C0805C475K8PACTU/BKN -- CAPACITOR;CERAMIC;CAP; 4.70UF ;TOL+-10%; SMD; VOL-RTG 10V; HIGH CAP CUT-TAPE
KEMET Electronics CorporationCapacitor;Ceramic;Cap; 4.70UF ;Tol+-10%; SMD; Vol-Rtg 10V; High Cap Cut-TapeC0805C475K8PACTU/BKN
Description
Working Voltage: 10, 16, 25, 50, 100 & 200V
Dielectric: C0G (NP0), X7R, X5R, Z5U & Y5V Tolerance: ±0.10pF; ±0.25pF; ±0.5pF; ±1%; ±2%; ±5%; ±10%; ±20% & ±80%-20% Ceramic chips consist of formulated ceramic dielectric materials which have been fabricated into thin layers, interspersed with metal electrodes alternately exposed on opposite edges of the laminated structure. The entire structure is then fired at high temperature to produce a monolithic block which provides high capacitance values in a small physical volume. After firing, conductive terminations are applied to opposite ends of the chip to make contact with the exposed electrodes. Kemet ceramic chip capacitors are offered in the five most popular temperature characteristics: C0G (NP0) ,X7R, X5R,Z5U & Y5V.
Allied Electronics, Inc.
Done
Description
Working Voltage: 10, 16, 25, 50, 100 & 200V
Dielectric: C0G (NP0), X7R, X5R, Z5U & Y5V Tolerance: ±0.10pF; ±0.25pF; ±0.5pF; ±1%; ±2%; ±5%; ±10%; ±20% & ±80%-20% Ceramic chips consist of formulated ceramic dielectric materials which have been fabricated into thin layers, interspersed with metal electrodes alternately exposed on opposite edges of the laminated structure. The entire structure is then fired at high temperature to produce a monolithic block which provides high capacitance values in a small physical volume. After firing, conductive terminations are applied to opposite ends of the chip to make contact with the exposed electrodes. Kemet ceramic chip capacitors are offered in the five most popular temperature characteristics: C0G (NP0) ,X7R, X5R,Z5U & Y5V.
Capacitor;Ceramic;Cap; 4.70UF ;Tol+-10%; SMD; Vol-Rtg 10V; High Cap Cut-Tape
70095623
Capacitor;Ceramic;Cap; 4.70UF ;Tol+-10%; SMD; Vol-Rtg 10V; High Cap Cut-Tape
70095623
Working Voltage: 10, 16, 25, 50, 100 & 200V
Dielectric: C0G (NP0), X7R, X5R, Z5U & Y5V Tolerance: ±0.10pF; ±0.25pF; ±0.5pF; ±1%; ±2%; ±5%; ±10%; ±20% & ±80%-20% Ceramic chips consist of formulated ceramic dielectric materials which have been fabricated into thin layers, interspersed with metal electrodes alternately exposed on opposite edges of the laminated structure. The entire structure is then fired at high temperature to produce a monolithic block which provides high capacitance values in a small physical volume. After firing, conductive terminations are applied to opposite ends of the chip to make contact with the exposed electrodes. Kemet ceramic chip capacitors are offered in the five most popular temperature characteristics: C0G (NP0) ,X7R, X5R,Z5U & Y5V.
Working Voltage:
10, 16, 25, 50, 100 & 200V
Dielectric:
C0G (NP0), X7R, X5R, Z5U & Y5V
Tolerance:
±0.10pF; ±0.25pF; ±0.5pF; ±1%; ±2%; ±5%; ±10%; ±20% & ±80%-20%
Ceramic chips consist of formulated ceramic dielectric materials which have been fabricated into thin layers, interspersed with metal electrodes alternately exposed on opposite edges of the laminated structure. The entire structure is then fired at high temperature to produce a monolithic block which provides high capacitance values in a small physical volume. After firing, conductive terminations are applied to opposite ends of the chip to make contact with the exposed electrodes. Kemet ceramic chip capacitors are offered in the five most popular temperature characteristics: C0G (NP0) ,X7R, X5R,Z5U & Y5V.
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Capacitors
Product Number
70095623
Product Name
Capacitor;Ceramic;Cap; 4.70UF ;Tol+-10%; SMD; Vol-Rtg 10V; High Cap Cut-Tape