0.47µF ±20% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
0.47µF ±20% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
0.47µF ±20% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
CAP, 0.47UF, 25V, MLCC, 0805; Capacitance:0.47µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C474M3VACTUCT-ND | 399-C0805C474M3VACTUDKR-ND | 82AC2522 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.47Uf, 25V, Mlcc, 0805; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |