KEMET Electronics Corporation MLCCs - Multilayer Ceramic Capacitors C0805C474K3RACTU

Description
KEMET C0805C474K3RACTU
Request a Quote Datasheet
Description
KEMET C0805C474K3RACTU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6480834 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6480834
MLCCs - Multilayer Ceramic Capacitors 6480834
KEMET C0805C474K3RACTU

KEMET C0805C474K3RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6480834P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6480834P
MLCCs - Multilayer Ceramic Capacitors 6480834P
KEMET C0805C474K3RACTU

KEMET C0805C474K3RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1466334 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1466334
MLCCs - Multilayer Ceramic Capacitors 1466334
KEMET C0805C474K3RACTU

KEMET C0805C474K3RACTU

Supplier's Site
Ceramic Capacitors - 399-C0805C474K3RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C474K3RACTUCT-ND
Ceramic Capacitors 399-C0805C474K3RACTUCT-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C474K3RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C474K3RACTUTR-ND
Ceramic Capacitors 399-C0805C474K3RACTUTR-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C474K3RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C474K3RACTUDKR-ND
Ceramic Capacitors 399-C0805C474K3RACTUDKR-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kemet - 93B6799 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kemet
93B6799
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kemet 93B6799
CERAMIC CAPACITOR 0.47UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 25V, X7R, 10%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 0805; Capacitance Kemet - 64K2940 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 0805; Capacitance Kemet
64K2940
Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 0805; Capacitance Kemet 64K2940
CERAMIC CAPACITOR 0.47UF, 25V, X7R, 10%, 0805; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:0805RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 25V, X7R, 10%, 0805; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:0805RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kemet - 25M8793 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kemet
25M8793
Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kemet 25M8793
Multilayer Ceramic Capacitor, C Series, 0.47 - F, - 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.47 - F, - 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kemet - 36X2752 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kemet
36X2752
Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kemet 36X2752
Multilayer Ceramic Capacitor, C Series, 0.47 - F, - 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.47 - F, - 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6480834 6480834P 399-C0805C474K3RACTUCT-ND 399-C0805C474K3RACTUDKR-ND 93B6799 64K2940 25M8793
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 0805, Full Reel; Capacitance Kemet Ceramic Capacitor 0.47Uf, 25V, X7R, 10%, 0805; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kemet
Technology Multilayer Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details