KEMET Electronics Corporation Ceramic Capacitors C0805C473K2RALTU

Description
0.047µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C473K2RALTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C473K2RALTUTR-ND
Ceramic Capacitors 399-C0805C473K2RALTUTR-ND
0.047µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C473K2RALTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C473K2RALTUCT-ND
Ceramic Capacitors 399-C0805C473K2RALTUCT-ND
0.047µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Mlcc Capacitor, 0.047Uf, 200V, X7R, 10%, 0805; Capacitance Kemet - 07X0953 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.047Uf, 200V, X7R, 10%, 0805; Capacitance Kemet
07X0953
Mlcc Capacitor, 0.047Uf, 200V, X7R, 10%, 0805; Capacitance Kemet 07X0953
MLCC CAPACITOR, 0.047UF, 200V, X7R, 10%, 0805; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: No

MLCC CAPACITOR, 0.047UF, 200V, X7R, 10%, 0805; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: No

Supplier's Site Datasheet
Mlcc Capacitor, 0.047Uf, 200V, X7R, 10%, 0805, Full Reel; Capacitance Kemet - 13M6811 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.047Uf, 200V, X7R, 10%, 0805, Full Reel; Capacitance Kemet
13M6811
Mlcc Capacitor, 0.047Uf, 200V, X7R, 10%, 0805, Full Reel; Capacitance Kemet 13M6811
MLCC CAPACITOR, 0.047UF, 200V, X7R, 10%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: No

MLCC CAPACITOR, 0.047UF, 200V, X7R, 10%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0805C473K2RALTUTR-ND 07X0953
Product Name Ceramic Capacitors Mlcc Capacitor, 0.047Uf, 200V, X7R, 10%, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101451T250AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 450 microF
View Details
3 suppliers