KEMET Electronics Corporation MLCCs - Multilayer Ceramic Capacitors C0805C473J3GACTU

Description
KEMET C0805C473J3GACTU
Request a Quote Datasheet
Description
KEMET C0805C473J3GACTU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8029879P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8029879P
MLCCs - Multilayer Ceramic Capacitors 8029879P
KEMET C0805C473J3GACTU

KEMET C0805C473J3GACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8029879 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8029879
MLCCs - Multilayer Ceramic Capacitors 8029879
KEMET C0805C473J3GACTU

KEMET C0805C473J3GACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696718 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696718
MLCCs - Multilayer Ceramic Capacitors 1696718
KEMET C0805C473J3GACTU

KEMET C0805C473J3GACTU

Supplier's Site
Ceramic Capacitors - 399-C0805C473J3GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C473J3GACTUTR-ND
Ceramic Capacitors 399-C0805C473J3GACTUTR-ND
0.047µF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.047µF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C473J3GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C473J3GACTUDKR-ND
Ceramic Capacitors 399-C0805C473J3GACTUDKR-ND
0.047µF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.047µF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C473J3GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C473J3GACTUCT-ND
Ceramic Capacitors 399-C0805C473J3GACTUCT-ND
0.047µF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.047µF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 47nF 25V Capacitor
60-C0805C473J3GACTU
SMD 47nF 25V Capacitor 60-C0805C473J3GACTU
0805 Ceramic Capacitor, 47nF, 25V, 5%, C0G, SMD Product overview: C0805C473J3GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C473J3GACTU can be used for catalog matching and distributor lookup.

0805 Ceramic Capacitor, 47nF, 25V, 5%, C0G, SMD Product overview: C0805C473J3GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C473J3GACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 25volts 0.047uF 5% C0G - 417-C0805C473J3GACTU - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 25volts 0.047uF 5% C0G
417-C0805C473J3GACTU
Multilayer Ceramic Capacitors MLCC - SMD/SMT 25volts 0.047uF 5% C0G 417-C0805C473J3GACTU
Multilayer Ceramic Capacitors MLCC - SMD/SMT 25volts 0.047uF 5% C0G

Multilayer Ceramic Capacitors MLCC - SMD/SMT 25volts 0.047uF 5% C0G

Supplier's Site
Ceramic Capacitor 0.047Uf 25V, C0G, 5%, 0805; Capacitance Kemet - 94M5640 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 25V, C0G, 5%, 0805; Capacitance Kemet
94M5640
Ceramic Capacitor 0.047Uf 25V, C0G, 5%, 0805; Capacitance Kemet 94M5640
CERAMIC CAPACITOR 0.047UF 25V, C0G, 5%, 0805; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 25V, C0G, 5%, 0805; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.047Uf 25V, C0G, 5%, 0805, Full Reel; Capacitance Kemet - 72M7614 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 25V, C0G, 5%, 0805, Full Reel; Capacitance Kemet
72M7614
Ceramic Capacitor 0.047Uf 25V, C0G, 5%, 0805, Full Reel; Capacitance Kemet 72M7614
CERAMIC CAPACITOR 0.047UF 25V, C0G, 5%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMETRoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 25V, C0G, 5%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMETRoHS Compliant: Yes

Supplier's Site
Cap, 0.047Μf, 25V, 5%, C0G/np0, 0805; Capacitance Kemet - 05AC8040 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 25V, 5%, C0G/np0, 0805; Capacitance Kemet
05AC8040
Cap, 0.047Μf, 25V, 5%, C0G/np0, 0805; Capacitance Kemet 05AC8040
CAP, 0.047µF, 25V, 5%, C0G/NP0, 0805; Capacitance:47000pF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 0.047µF, 25V, 5%, C0G/NP0, 0805; Capacitance:47000pF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8029879P 8029879 399-C0805C473J3GACTUTR-ND 399-C0805C473J3GACTUDKR-ND 60-C0805C473J3GACTU 417-C0805C473J3GACTU 94M5640 72M7614 05AC8040
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 47nF 25V Capacitor Multilayer Ceramic Capacitors MLCC - SMD/SMT 25volts 0.047uF 5% C0G Ceramic Capacitor 0.047Uf 25V, C0G, 5%, 0805; Capacitance Kemet Ceramic Capacitor 0.047Uf 25V, C0G, 5%, 0805, Full Reel; Capacitance Kemet Cap, 0.047Μf, 25V, 5%, C0G/np0, 0805; Capacitance Kemet
Technology Multilayer Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157AXZ035MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details