KEMET Electronics Corporation Ceramic Capacitors C0805C473J1RACTU

Description
0.047µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.047µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C473J1RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C473J1RACTUTR-ND
Ceramic Capacitors 399-C0805C473J1RACTUTR-ND
0.047µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C473J1RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C473J1RACTUDKR-ND
Ceramic Capacitors 399-C0805C473J1RACTUDKR-ND
0.047µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C473J1RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C473J1RACTUCT-ND
Ceramic Capacitors 399-C0805C473J1RACTUCT-ND
0.047µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Mlcc Capacitor, 0.047Uf, 100V, X7R, 5%, 0805, Full Reel; Capacitance Kemet - 13K5579 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.047Uf, 100V, X7R, 5%, 0805, Full Reel; Capacitance Kemet
13K5579
Mlcc Capacitor, 0.047Uf, 100V, X7R, 5%, 0805, Full Reel; Capacitance Kemet 13K5579
MLCC CAPACITOR, 0.047UF, 100V, X7R, 5%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 0.047UF, 100V, X7R, 5%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 0.047Uf, 100V, X7R, 5%, 0805; Capacitance Kemet - 07X0952 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.047Uf, 100V, X7R, 5%, 0805; Capacitance Kemet
07X0952
Mlcc Capacitor, 0.047Uf, 100V, X7R, 5%, 0805; Capacitance Kemet 07X0952
MLCC CAPACITOR, 0.047UF, 100V, X7R, 5%, 0805; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:0805RoHS Compliant: Yes

MLCC CAPACITOR, 0.047UF, 100V, X7R, 5%, 0805; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C473J1RACTUTR-ND 399-C0805C473J1RACTUDKR-ND 13K5579 07X0952
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 0.047Uf, 100V, X7R, 5%, 0805, Full Reel; Capacitance Kemet Mlcc Capacitor, 0.047Uf, 100V, X7R, 5%, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - CK06BX563K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701032 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details