KEMET Electronics Corporation Ceramic Capacitors C0805C472M3GECAUTO

Description
4700pF ±20% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±20% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C472M3GECAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805C472M3GECAUTO-ND
Ceramic Capacitors C0805C472M3GECAUTO-ND
4700pF ±20% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±20% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805C472M3GECAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C472M3GECAUTO
Ceramic Capacitors C0805C472M3GECAUTO
CAP CER 0805 4.7NF 25V C0G 20%

CAP CER 0805 4.7NF 25V C0G 20%

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0805C472M3GECAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805C472M3GECAUTO
Capacitors - Ceramic Capacitors C0805C472M3GECAUTO
CAP CER 0805 4.7NF 25V C0G 20%

CAP CER 0805 4.7NF 25V C0G 20%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C0805C472M3GECAUTO-ND C0805C472M3GECAUTO C0805C472M3GECAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive, ESD Protection
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R473K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details