KEMET Electronics Corporation SMD 4.7nF 50V Capacitor C0805C472K5RACTU

Description
MLCC Ceramic Capacitor 4.7nF 50V X7R 10% 0805 SMD Product overview: C0805C472K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C472K5RACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MLCC Ceramic Capacitor 4.7nF 50V X7R 10% 0805 SMD Product overview: C0805C472K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C472K5RACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7nF 50V Capacitor
60-C0805C472K5RACTU
SMD 4.7nF 50V Capacitor 60-C0805C472K5RACTU
MLCC Ceramic Capacitor 4.7nF 50V X7R 10% 0805 SMD Product overview: C0805C472K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C472K5RACTU can be used for catalog matching and distributor lookup.

MLCC Ceramic Capacitor 4.7nF 50V X7R 10% 0805 SMD Product overview: C0805C472K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C472K5RACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2644365 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2644365
MLCCs - Multilayer Ceramic Capacitors 2644365
KEMET C0805C472K5RACTU

KEMET C0805C472K5RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1775155 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1775155
MLCCs - Multilayer Ceramic Capacitors 1775155
KEMET C0805C472K5RACTU

KEMET C0805C472K5RACTU

Supplier's Site
Ceramic Capacitors - 399-C0805C472K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C472K5RACTUTR-ND
Ceramic Capacitors 399-C0805C472K5RACTUTR-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C472K5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C472K5RACTUCT-ND
Ceramic Capacitors 399-C0805C472K5RACTUCT-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C472K5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C472K5RACTUDKR-ND
Ceramic Capacitors 399-C0805C472K5RACTUDKR-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0805; Capacitance Kemet - 64K2938 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0805; Capacitance Kemet
64K2938
Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0805; Capacitance Kemet 64K2938
CERAMIC CAPACITOR 4700PF, 50V, X7R, 10%, 0805; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:0805RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF, 50V, X7R, 10%, 0805; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 4700 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet - 36X2748 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 4700 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
36X2748
Multilayer Ceramic Capacitor, C Series, 4700 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet 36X2748
Multilayer Ceramic Capacitor, C Series, 4700 pF, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 4700 pF, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 4700 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet - 53M7273 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 4700 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
53M7273
Multilayer Ceramic Capacitor, C Series, 4700 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet 53M7273
Multilayer Ceramic Capacitor, C Series, 4700 pF, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 4700 pF, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C0805C472K5RACTU 2644365 399-C0805C472K5RACTUTR-ND 399-C0805C472K5RACTUDKR-ND 64K2938 36X2748
Product Name SMD 4.7nF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0805; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 4700 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers