KEMET Electronics Corporation Ceramic Capacitors C0805C472K4GACTU

Description
CAP CER 4700PF 16V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 4700PF 16V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C472K4GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C472K4GACTUTR-ND
Ceramic Capacitors 399-C0805C472K4GACTUTR-ND
CAP CER 4700PF 16V C0G/NP0 0805

CAP CER 4700PF 16V C0G/NP0 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0805C472K4GACTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C0805C472K4GACTU
Capacitors - Ceramic Capacitors C0805C472K4GACTU
CAP CER 0805

CAP CER 0805

Supplier's Site
4700Pf 16.0V Rohs Compliant Kemet - 67R5021 - Newark, An Avnet Company
Chicago, IL, United States
4700Pf 16.0V Rohs Compliant Kemet
67R5021
4700Pf 16.0V Rohs Compliant Kemet 67R5021
4700PF 16.0V ROHS COMPLIANT: YES

4700PF 16.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C472K4GACTUTR-ND C0805C472K4GACTU 67R5021
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 4700Pf 16.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 227XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers