4700pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
4700PF 200V ROHS COMPLIANT: YES
CAP CER 0805 4.7NF 200V C0G 5%
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C0805C472J2GEC-ND | 86AC3049 | C0805C472J2GEC |
| Product Name | Ceramic Capacitors | 4700Pf 200V Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | ||
| WVDC | 200 volts | 200 volts |