KEMET Electronics Corporation Ceramic Capacitors - C0805C471K5RACTU C0805C471K5RACTU

Description
Manufacturer: Kemet Win Source Part Number: 1026915-C0805C471K5R ACTU Packaging: Reel - TR Features: Low ESL Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 470pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.88mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 1026915-C0805C471K5R ACTU Packaging: Reel - TR Features: Low ESL Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 470pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.88mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C471K5RACTU - 1026915-C0805C471K5RACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0805C471K5RACTU
1026915-C0805C471K5RACTU
Ceramic Capacitors - C0805C471K5RACTU 1026915-C0805C471K5RACTU
Manufacturer: Kemet Win Source Part Number: 1026915-C0805C471K5R ACTU Packaging: Reel - TR Features: Low ESL Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 470pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.88mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Kemet
Win Source Part Number: 1026915-C0805C471K5RACTU
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 470pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.88mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 470pF 50V Capacitor
60-C0805C471K5RACTU
SMD 470pF 50V Capacitor 60-C0805C471K5RACTU
470pF 50V X7R Ceramic Capacitor 0805 SMD Product overview: C0805C471K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C471K5RACTU can be used for catalog matching and distributor lookup.

470pF 50V X7R Ceramic Capacitor 0805 SMD Product overview: C0805C471K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C471K5RACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-C0805C471K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C471K5RACTUTR-ND
Ceramic Capacitors 399-C0805C471K5RACTUTR-ND
470pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

470pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C471K5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C471K5RACTUCT-ND
Ceramic Capacitors 399-C0805C471K5RACTUCT-ND
470pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

470pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C471K5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C471K5RACTUDKR-ND
Ceramic Capacitors 399-C0805C471K5RACTUDKR-ND
470pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

470pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 470Pf, 50V, X7R, 10%, 0805; Capacitance Kemet - 81C9814 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 470Pf, 50V, X7R, 10%, 0805; Capacitance Kemet
81C9814
Ceramic Capacitor, 470Pf, 50V, X7R, 10%, 0805; Capacitance Kemet 81C9814
CERAMIC CAPACITOR, 470PF, 50V, X7R, 10%, 0805; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR, 470PF, 50V, X7R, 10%, 0805; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 470 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet - 52X5947 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 470 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
52X5947
Multilayer Ceramic Capacitor, C Series, 470 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet 52X5947
Multilayer Ceramic Capacitor, C Series, 470 pF, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 470 pF, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 470 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet - 36X2746 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 470 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
36X2746
Multilayer Ceramic Capacitor, C Series, 470 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet 36X2746
Multilayer Ceramic Capacitor, C Series, 470 pF, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 470 pF, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
CAPACITOR;CERAMIC;CAP; 470.PF ;TOL+10%;SMD; VOL-RTG 50V; X7R,TR - 70097062 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;CERAMIC;CAP; 470.PF ;TOL+10%;SMD; VOL-RTG 50V; X7R,TR
70097062
CAPACITOR;CERAMIC;CAP; 470.PF ;TOL+10%;SMD; VOL-RTG 50V; X7R,TR 70097062
CAPACITOR;CERAMIC;CA P; 470.PF ;TOL+10%;SMD; VOL-RTG 50V; X7R,TR

CAPACITOR;CERAMIC;CAP; 470.PF ;TOL+10%;SMD; VOL-RTG 50V; X7R,TR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1026915-C0805C471K5RACTU 60-C0805C471K5RACTU 399-C0805C471K5RACTUTR-ND 399-C0805C471K5RACTUDKR-ND 81C9814 52X5947 70097062
Product Name Ceramic Capacitors - C0805C471K5RACTU SMD 470pF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 470Pf, 50V, X7R, 10%, 0805; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 470 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet CAPACITOR;CERAMIC;CAP; 470.PF ;TOL+10%;SMD; VOL-RTG 50V; X7R,TR
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers