0.39µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
0.39µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
0.39µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP, MLCC, X7R, 0.39UF, 16V, 0805; Capacitance:0.39µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:2.01mm RoHS Compliant: Yes
Capacitor,Ceramic,39
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C394K4RACTUTR-ND | 399-C0805C394K4RACTUDKR-ND | 76Y2980 | 79H0674 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, X7R, 0.39Uf, 16V, 0805; Capacitance Kemet | Capacitor,ceramic,390Nf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Bypass | Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.3900 microF | 0.3900 microF | 0.3900 microF |