3.6pF ±0.25pF 100V Ceramic Capacitor X8R 0805 (2012 Metric)
CAP CER 0805 3.6PF 100V ULTRA ST
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C0805C369C1HACAUTO-ND | C0805C369C1HACAUTO |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 100 volts | 100 volts |