KEMET Electronics Corporation Ceramic Capacitors C0805C335K8PACTU

Description
3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C335K8PACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C335K8PACTUTR-ND
Ceramic Capacitors 399-C0805C335K8PACTUTR-ND
3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C335K8PACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C335K8PACTUCT-ND
Ceramic Capacitors 399-C0805C335K8PACTUCT-ND
3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C335K8PACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C335K8PACTUDKR-ND
Ceramic Capacitors 399-C0805C335K8PACTUDKR-ND
3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Mlcc Capacitor, 3.3Uf, 10V, X5R, 10%, 0805; Capacitance Kemet - 07X0936 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 3.3Uf, 10V, X5R, 10%, 0805; Capacitance Kemet
07X0936
Mlcc Capacitor, 3.3Uf, 10V, X5R, 10%, 0805; Capacitance Kemet 07X0936
MLCC CAPACITOR, 3.3UF, 10V, X5R, 10%, 0805; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 3.3UF, 10V, X5R, 10%, 0805; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 3.3Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Kemet - 79H0587 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 3.3Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Kemet
79H0587
Mlcc Capacitor, 3.3Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Kemet 79H0587
MLCC CAPACITOR, 3.3UF, 10V, X5R, 10%, 0805, FULL REEL; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 3.3UF, 10V, X5R, 10%, 0805, FULL REEL; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C335K8PACTUTR-ND 399-C0805C335K8PACTUDKR-ND 07X0936
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 3.3Uf, 10V, X5R, 10%, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C242U200BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details