KEMET Electronics Corporation Ceramic Capacitors C0805C334M4VACTU

Description
0.33µF ±20% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.33µF ±20% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C334M4VACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C334M4VACTUTR-ND
Ceramic Capacitors 399-C0805C334M4VACTUTR-ND
0.33µF ±20% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.33µF ±20% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
.330Uf 16.0V Rohs Compliant Kemet - 79H0583 - Newark, An Avnet Company
Chicago, IL, United States
.330Uf 16.0V Rohs Compliant Kemet
79H0583
.330Uf 16.0V Rohs Compliant Kemet 79H0583
.330UF 16.0V ROHS COMPLIANT: YES

.330UF 16.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0805C334M4VACTUTR-ND 79H0583
Product Name Ceramic Capacitors .330Uf 16.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details