.330UF 50.0V
.330UF 50.0V ROHS COMPLIANT: YES
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C334K5RAC3123TR-ND | 399-C0805C334K5RAC3123DKR-ND | C0805C334K5RAC3123 | 91Y8791 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | .330Uf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive; Bypass | Automotive; Bypass | Bypass; Bypass, Decoupling | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |