CAP CER 0.033UF 50V Z5U 0805
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | C0805C333Z5UAC7800 |
| Product Name | Capacitors - Ceramic Capacitors |
| Technology | Single-Layer |
| Applications | General Purpose; General Purpose |
| Capacitance Type | Fixed |
| Operating Temperature | 10 to 85 C (50 to 185 F) |
| Capacitance Range | 0.0330 microF |