KEMET Electronics Corporation Ceramic Capacitors C0805C333M8JACAUTO

Description
0.033µF ±20% 10V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.033µF ±20% 10V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C333M8JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805C333M8JACAUTO-ND
Ceramic Capacitors C0805C333M8JACAUTO-ND
0.033µF ±20% 10V Ceramic Capacitor U2J 0805 (2012 Metric)

0.033µF ±20% 10V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805C333M8JACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C333M8JACAUTO
Ceramic Capacitors C0805C333M8JACAUTO
CAP CER 0.033UF 10V U2J 0805

CAP CER 0.033UF 10V U2J 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0805C333M8JACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805C333M8JACAUTO
Capacitors - Ceramic Capacitors C0805C333M8JACAUTO
CAP CER 0.033UF 10V U2J 0805

CAP CER 0.033UF 10V U2J 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C0805C333M8JACAUTO-ND C0805C333M8JACAUTO C0805C333M8JACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - M39014/021339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details