0.033µF ±10% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
.033UF 16.0V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0805C333K4GACTUTR-ND | 08P7557 |
| Product Name | Ceramic Capacitors | .033Uf 16.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0330 microF |