KEMET Electronics Corporation Ceramic Capacitors C0805C333K2RACTU

Description
0.033µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17446-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17446-6-ND
Ceramic Capacitors 399-17446-6-ND
0.033µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17446-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17446-2-ND
Ceramic Capacitors 399-17446-2-ND
0.033µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17446-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17446-1-ND
Ceramic Capacitors 399-17446-1-ND
0.033µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, C Series, 0.033 F, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kemet - 55T0055 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.033 F, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kemet
55T0055
Multilayer Ceramic Capacitor, C Series, 0.033 F, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kemet 55T0055
Multilayer Ceramic Capacitor, C Series, 0.033 - F, - 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.033 - F, - 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.033Μf, 200V, 10%, X7R, 0805; Capacitance Kemet - 11AC2929 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 200V, 10%, X7R, 0805; Capacitance Kemet
11AC2929
Cap, 0.033Μf, 200V, 10%, X7R, 0805; Capacitance Kemet 11AC2929
CAP, 0.033µF, 200V, 10%, X7R, 0805; Capacitance:33000pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 0.033µF, 200V, 10%, X7R, 0805; Capacitance:33000pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17446-6-ND 399-17446-2-ND 55T0055 11AC2929
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, C Series, 0.033 F, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Kemet Cap, 0.033Μf, 200V, 10%, X7R, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/021331 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details