0.033µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.033UF 50V X7R 0805
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0805C333J5RACAUTOTR-ND | C0805C333J5RACAUTO |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive; Bypass | Automotive; Bypass; Automotive, Bypass, Decoupling |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0330 microF | 0.0330 microF |