3300pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)
3300pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)
3300pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)
CAP, AEC-Q200, 3300PF, 1KV, MLCC, 0805; Capacitance:3300pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:2.01mmRoHS Compliant: Yes
CAP, AEC-Q200, 3300PF, 1KV, MLCC, 0805; Capacitance:3300pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:2.01mmRoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-16654-2-ND | 399-16654-6-ND | 76AH8765 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 3300Pf, 1Kv, Mlcc, 0805; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | High Voltage Capacitor; Automotive; Bypass | High Voltage Capacitor; Automotive; Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |