KEMET Electronics Corporation
Ceramic Capacitors
C0805C331MBGACTU
-
DigiKey
-
DigiKey
-
DigiKey
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
Capacitors |
Capacitors |
|
Product Number
|
399-C0805C331MBGACTUTR-ND |
399-C0805C331MBGACTUDKR-ND |
C0805C331MBGACTU |
|
Product Name
|
Ceramic Capacitors |
Ceramic Capacitors |
Capacitors - Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor
|
Chip Capacitor
|
|
|
Applications
|
General Purpose; High Voltage Capacitor
|
General Purpose; High Voltage Capacitor
|
General Purpose; General Purpose
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
-55 to 125 C (-67 to 257 F)
|
-55 to 125 C (-67 to 257 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
Ceramic Composition
|
|
|
Capacitance Tolerance
|
20 (+/- %)
|
20 (+/- %)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
1.50E-5 microF
View Details
6 suppliers
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.1000 microF
View Details
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-40 to 105 C (-40 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
3 suppliers