KEMET Electronics Corporation SMD 330pF 50V Capacitor C0805C331K5RACTU

Description
330pF 50V X7R Ceramic Capacitor, 0805 SMD Product overview: C0805C331K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C331K5RACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330pF 50V X7R Ceramic Capacitor, 0805 SMD Product overview: C0805C331K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C331K5RACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330pF 50V Capacitor
60-C0805C331K5RACTU
SMD 330pF 50V Capacitor 60-C0805C331K5RACTU
330pF 50V X7R Ceramic Capacitor, 0805 SMD Product overview: C0805C331K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C331K5RACTU can be used for catalog matching and distributor lookup.

330pF 50V X7R Ceramic Capacitor, 0805 SMD Product overview: C0805C331K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C331K5RACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-C0805C331K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C331K5RACTUTR-ND
Ceramic Capacitors 399-C0805C331K5RACTUTR-ND
330pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C331K5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C331K5RACTUDKR-ND
Ceramic Capacitors 399-C0805C331K5RACTUDKR-ND
330pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C331K5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C331K5RACTUCT-ND
Ceramic Capacitors 399-C0805C331K5RACTUCT-ND
330pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805C331K5RACTU - 1026913-C0805C331K5RACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0805C331K5RACTU
1026913-C0805C331K5RACTU
Ceramic Capacitors - C0805C331K5RACTU 1026913-C0805C331K5RACTU
Manufacturer: Kemet Win Source Part Number: 1026913-C0805C331K5R ACTU Packaging: Reel - TR Features: Low ESL Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 330pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.88mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Kemet
Win Source Part Number: 1026913-C0805C331K5RACTU
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 330pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.88mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitor, 330Pf, 50V, X7R, 10%, 0805; Capacitance Kemet - 64K2929 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 330Pf, 50V, X7R, 10%, 0805; Capacitance Kemet
64K2929
Ceramic Capacitor, 330Pf, 50V, X7R, 10%, 0805; Capacitance Kemet 64K2929
CERAMIC CAPACITOR, 330PF, 50V, X7R, 10%, 0805; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR, 330PF, 50V, X7R, 10%, 0805; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 330Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kemet - 79H0534 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 330Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kemet
79H0534
Ceramic Capacitor, 330Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kemet 79H0534
CERAMIC CAPACITOR, 330PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

CERAMIC CAPACITOR, 330PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Pf, 50V, 10%, X7R, 0805; Capacitance Kemet - 76Y2973 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, 10%, X7R, 0805; Capacitance Kemet
76Y2973
Cap, 330Pf, 50V, 10%, X7R, 0805; Capacitance Kemet 76Y2973
CAP, 330PF, 50V, 10%, X7R, 0805; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 330PF, 50V, 10%, X7R, 0805; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Pf, 50V, 10%, X7R, 0805; Capacitance Kemet - 14AC3657 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, 10%, X7R, 0805; Capacitance Kemet
14AC3657
Cap, 330Pf, 50V, 10%, X7R, 0805; Capacitance Kemet 14AC3657
CAP, 330PF, 50V, 10%, X7R, 0805; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 330PF, 50V, 10%, X7R, 0805; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C0805C331K5RACTU 399-C0805C331K5RACTUTR-ND 399-C0805C331K5RACTUDKR-ND 1026913-C0805C331K5RACTU 64K2929 79H0534 76Y2973
Product Name SMD 330pF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C0805C331K5RACTU Ceramic Capacitor, 330Pf, 50V, X7R, 10%, 0805; Capacitance Kemet Ceramic Capacitor, 330Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kemet Cap, 330Pf, 50V, 10%, X7R, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers