KEMET Electronics Corporation Ceramic Capacitors C0805C331JCTACAUTO

Description
330pF ±5% 500V Ceramic Capacitor X8G 0805 (2012 Metric)
Request a Quote Datasheet
Description
330pF ±5% 500V Ceramic Capacitor X8G 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C331JCTACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
330pF ±5% 500V Ceramic Capacitor X8G 0805 (2012 Metric)

330pF ±5% 500V Ceramic Capacitor X8G 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C331JCTACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
330pF ±5% 500V Ceramic Capacitor X8G 0805 (2012 Metric)

330pF ±5% 500V Ceramic Capacitor X8G 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 330Pf, 500V, 0805; Capacitance Kemet - 80AJ9616 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 330Pf, 500V, 0805; Capacitance Kemet
80AJ9616
Cap, Aec-Q200, 330Pf, 500V, 0805; Capacitance Kemet 80AJ9616
CAP, AEC-Q200, 330PF, 500V, 0805; Capacitance:330pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8G; Product Range:X8G 150°C Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 330PF, 500V, 0805; Capacitance:330pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8G; Product Range:X8G 150°C Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 330Pf, 500V, 0805; Capacitance Kemet - 80AJ9617 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 330Pf, 500V, 0805; Capacitance Kemet
80AJ9617
Cap, Aec-Q200, 330Pf, 500V, 0805; Capacitance Kemet 80AJ9617
CAP, AEC-Q200, 330PF, 500V, 0805; Capacitance:330pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8G; Product Range:X8G 150°C Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 330PF, 500V, 0805; Capacitance:330pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8G; Product Range:X8G 150°C Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C0805C331JCTACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C331JCTACAUTO
Ceramic Capacitors C0805C331JCTACAUTO
CAP CER 330PF 500V X8G 0805

CAP CER 330PF 500V X8G 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C331JCTACAUTOCT-ND 80AJ9616 C0805C331JCTACAUTO
Product Name Ceramic Capacitors Cap, Aec-Q200, 330Pf, 500V, 0805; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers