KEMET Electronics Corporation MLCCs - Multilayer Ceramic Capacitors C0805C331J5GACTU

Description
KEMET C0805C331J5GACTU
Request a Quote Datasheet
Description
KEMET C0805C331J5GACTU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1464121 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1464121
MLCCs - Multilayer Ceramic Capacitors 1464121
KEMET C0805C331J5GACTU

KEMET C0805C331J5GACTU

Supplier's Site
Ceramic Capacitors - 399-C0805C331J5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C331J5GACTUTR-ND
Ceramic Capacitors 399-C0805C331J5GACTUTR-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C331J5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C331J5GACTUCT-ND
Ceramic Capacitors 399-C0805C331J5GACTUCT-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C331J5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C331J5GACTUDKR-ND
Ceramic Capacitors 399-C0805C331J5GACTUDKR-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805C331J5GACTU - 1038117-C0805C331J5GACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0805C331J5GACTU
1038117-C0805C331J5GACTU
Ceramic Capacitors - C0805C331J5GACTU 1038117-C0805C331J5GACTU
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038117-C0805C331J5G ACTU Packaging: Cut Tape Termination: SMD/SMT Contact Material: Tin Voltage Rating: 50 V Length: 2 mm Voltage: 50 V Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 330 pF Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Thickness: 889 µm Dielectric Material: Ceramic Height: 780 µm Material: Ceramic Number of Pins: 2 Width: 1.25 mm Dissipation Factor: 0.1 % Categories: Ceramic Capacitors Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): MC0805N331J500CT; CL21C331JBANNNC; CC0805JRNPO9BN331; C0603C331J5GACTU; CL21C301JBANNNC; GRM1885C1H331JA01D; CC0603JRNPO9BN331C08 05C331J5GAC 7800; C0805C331J5GAC-7800; C0805C331J5GAC-TU; C0805C331J5GAC-TU.; C0805C331J5GAC7800; C0805C331J5GAC7800+; C0805C331J5GACTU.; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Case Code (Imperial): 0805 Voltage Rating (AC): 50 V Voltage Rating (DC): 50 V REACH SVHC: No SVHC Lead Pitch: 750 µm Dielectric: C0G

Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038117-C0805C331J5GACTU
Packaging: Cut Tape
Termination: SMD/SMT
Contact Material: Tin
Voltage Rating: 50 V
Length: 2 mm
Voltage: 50 V
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 330 pF
Tolerance: 5 %
Temperature Coefficient: 30 ppm/°C
Thickness: 889 µm
Dielectric Material: Ceramic
Height: 780 µm
Material: Ceramic
Number of Pins: 2
Width: 1.25 mm
Dissipation Factor: 0.1 %
Categories: Ceramic Capacitors
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): MC0805N331J500CT; CL21C331JBANNNC; CC0805JRNPO9BN331; C0603C331J5GACTU; CL21C301JBANNNC; GRM1885C1H331JA01D; CC0603JRNPO9BN331C0805C331J5GAC 7800; C0805C331J5GAC-7800; C0805C331J5GAC-TU; C0805C331J5GAC-TU.; C0805C331J5GAC7800; C0805C331J5GAC7800+; C0805C331J5GACTU.;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: PCB, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Case Code (Imperial): 0805
Voltage Rating (AC): 50 V
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Lead Pitch: 750 µm
Dielectric: C0G

Buy Now
Singapore, Singapore
SMD 330pF 50V Capacitor
60-C0805C331J5GACTU
SMD 330pF 50V Capacitor 60-C0805C331J5GACTU
330pF 50V 5% C0G Ceramic Capacitor 0805 SMD Product overview: C0805C331J5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C331J5GACTU can be used for catalog matching and distributor lookup.

330pF 50V 5% C0G Ceramic Capacitor 0805 SMD Product overview: C0805C331J5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C331J5GACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 330Pf 50V, C0G, 5%, 0805; Capacitance Kemet - 64K2928 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf 50V, C0G, 5%, 0805; Capacitance Kemet
64K2928
Ceramic Capacitor 330Pf 50V, C0G, 5%, 0805; Capacitance Kemet 64K2928
CERAMIC CAPACITOR 330PF 50V, C0G, 5%, 0805; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Series Name:CRoHS Compliant: Yes

CERAMIC CAPACITOR 330PF 50V, C0G, 5%, 0805; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Series Name:CRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 330Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kemet - 79H0522 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kemet
79H0522
Ceramic Capacitor 330Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kemet 79H0522
CERAMIC CAPACITOR 330PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:C RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:C RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 330 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet - 53M7265 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 330 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
53M7265
Multilayer Ceramic Capacitor, C Series, 330 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet 53M7265
Multilayer Ceramic Capacitor, C Series, 330 pF, - 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 330 pF, - 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 330 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet - 36X2734 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 330 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
36X2734
Multilayer Ceramic Capacitor, C Series, 330 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet 36X2734
Multilayer Ceramic Capacitor, C Series, 330 pF, - 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 330 pF, - 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1464121 399-C0805C331J5GACTUTR-ND 399-C0805C331J5GACTUDKR-ND 1038117-C0805C331J5GACTU 60-C0805C331J5GACTU 64K2928 79H0522 53M7265
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C0805C331J5GACTU SMD 330pF 50V Capacitor Ceramic Capacitor 330Pf 50V, C0G, 5%, 0805; Capacitance Kemet Ceramic Capacitor 330Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 330 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details