KEMET Electronics Corporation Ceramic Capacitors - C0805C331F5GACTU C0805C331F5GACTU

Description
Manufacturer: Kemet Win Source Part Number: 914168-C0805C331F5GA CTU Series: SMD Comm C0G Operating Temperature Range: -55°C ~ 125°C Features: 330 pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Family Name: C0805C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-11171-2, C0805C331F5GAC7867, C0805C331F5GAC7800, C0805C331F5GACTU-ND, 399-11171-1, 399-11171-6, C0805C331F5GAC
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 914168-C0805C331F5GA CTU Series: SMD Comm C0G Operating Temperature Range: -55°C ~ 125°C Features: 330 pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Family Name: C0805C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-11171-2, C0805C331F5GAC7867, C0805C331F5GAC7800, C0805C331F5GACTU-ND, 399-11171-1, 399-11171-6, C0805C331F5GAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C331F5GACTU - 914168-C0805C331F5GACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0805C331F5GACTU
914168-C0805C331F5GACTU
Ceramic Capacitors - C0805C331F5GACTU 914168-C0805C331F5GACTU
Manufacturer: Kemet Win Source Part Number: 914168-C0805C331F5GA CTU Series: SMD Comm C0G Operating Temperature Range: -55°C ~ 125°C Features: 330 pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Family Name: C0805C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-11171-2, C0805C331F5GAC7867, C0805C331F5GAC7800, C0805C331F5GACTU-ND, 399-11171-1, 399-11171-6, C0805C331F5GAC

Manufacturer: Kemet
Win Source Part Number: 914168-C0805C331F5GACTU
Series: SMD Comm C0G
Operating Temperature Range: -55°C ~ 125°C
Features: 330 pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Family Name: C0805C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 399-11171-2, C0805C331F5GAC7867, C0805C331F5GAC7800, C0805C331F5GACTU-ND, 399-11171-1, 399-11171-6, C0805C331F5GAC

Buy Now Datasheet
Singapore, Singapore
SMD 330pF 50V Capacitor
60-C0805C331F5GACTU
SMD 330pF 50V Capacitor 60-C0805C331F5GACTU
330pF 50V C0G 1% MLCC Capacitor 0805 SMD T/R Product overview: C0805C331F5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C331F5GACTU can be used for catalog matching and distributor lookup.

330pF 50V C0G 1% MLCC Capacitor 0805 SMD T/R Product overview: C0805C331F5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C331F5GACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-C0805C331F5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C331F5GACTUTR-ND
Ceramic Capacitors 399-C0805C331F5GACTUTR-ND
330pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C331F5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C331F5GACTUDKR-ND
Ceramic Capacitors 399-C0805C331F5GACTUDKR-ND
330pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C331F5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C331F5GACTUCT-ND
Ceramic Capacitors 399-C0805C331F5GACTUCT-ND
330pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, Mlcc, C0G, 330Pf, 50V, 0805; Capacitance Kemet - 96Y7173 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 330Pf, 50V, 0805; Capacitance Kemet
96Y7173
Cap, Mlcc, C0G, 330Pf, 50V, 0805; Capacitance Kemet 96Y7173
CAP, MLCC, C0G, 330PF, 50V, 0805; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G, 330PF, 50V, 0805; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,330Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet - 79H0513 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,330Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
79H0513
Capacitor,ceramic,330Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet 79H0513
Capacitor,Ceramic,33 0pF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,330pF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 914168-C0805C331F5GACTU 60-C0805C331F5GACTU 399-C0805C331F5GACTUTR-ND 399-C0805C331F5GACTUDKR-ND 96Y7173 79H0513
Product Name Ceramic Capacitors - C0805C331F5GACTU SMD 330pF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G, 330Pf, 50V, 0805; Capacitance Kemet Capacitor,ceramic,330Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Polymer - 108UVR6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers