KEMET Electronics Corporation Ceramic Capacitors C0805C302F1GACTU

Description
CAP CER 3000PF 100V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 3000PF 100V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C302F1GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C302F1GACTUTR-ND
Ceramic Capacitors 399-C0805C302F1GACTUTR-ND
CAP CER 3000PF 100V C0G/NP0 0805

CAP CER 3000PF 100V C0G/NP0 0805

Buy Now Datasheet
3000Pf 100V Rohs Compliant Kemet - 32X7738 - Newark, An Avnet Company
Chicago, IL, United States
3000Pf 100V Rohs Compliant Kemet
32X7738
3000Pf 100V Rohs Compliant Kemet 32X7738
3000PF 100V ROHS COMPLIANT: YES

3000PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0805C302F1GACTUTR-ND 32X7738
Product Name Ceramic Capacitors 3000Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 335AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details