2700pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 2700PF 500V X7R 0805
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0805C272KCRACAUTOTR-ND | C0805C272KCRACAUTO |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Voltage Capacitor; Automotive; Bypass | Automotive; Bypass; Automotive, Bypass, Decoupling |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) |