CAP CER 2700PF 10V X7R 0805
2700PF 10.0V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0805C272K8RACTUTR-ND | 32X7730 |
| Product Name | Ceramic Capacitors | 2700Pf 10.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) |