270pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
270pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
270pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
MLCC CAPACITOR, 270PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes
CAP, 270PF, 50V, 10%, X7R, 0805; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C271K5RACTUDKR-ND | 399-C0805C271K5RACTUCT-ND | 79H0419 | 27AC3296 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Mlcc Capacitor, 270Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kemet | Cap, 270Pf, 50V, 10%, X7R, 0805; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Bypass | Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |