KEMET Electronics Corporation Ceramic Capacitors C0805C271K3RACTU

Description
CAP CER 270PF 25V X7R 0805
Request a Quote Datasheet
Description
CAP CER 270PF 25V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C271K3RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C271K3RACTUTR-ND
Ceramic Capacitors 399-C0805C271K3RACTUTR-ND
CAP CER 270PF 25V X7R 0805

CAP CER 270PF 25V X7R 0805

Buy Now Datasheet
270.pf 25.0V Rohs Compliant Kemet - 86AC2837 - Newark, An Avnet Company
Chicago, IL, United States
270.pf 25.0V Rohs Compliant Kemet
86AC2837
270.pf 25.0V Rohs Compliant Kemet 86AC2837
270.PF 25.0V ROHS COMPLIANT: YES

270.PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0805C271K3RACTUTR-ND 86AC2837
Product Name Ceramic Capacitors 270.pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 107AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers