27pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
27pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
27pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 0805 27PF 250V C0G 10%
CAP, 27PF, 250V, 10%, C0G/NP0, 0805; Capacitance:27pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes
27.0PF 250V ROHS COMPLIANT: YES
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-16651-1-ND | 399-16651-6-ND | C0805C270KAGACAUTO | 49AC3373 | 86AC2824 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 27Pf, 250V, 10%, C0G/np0, 0805; Capacitance Kemet | 27.0Pf 250V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |