KEMET Electronics Corporation Ceramic Capacitors C0805C229C5GACTU

Description
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C229C5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C229C5GACTUDKR-ND
Ceramic Capacitors 399-C0805C229C5GACTUDKR-ND
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C229C5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C229C5GACTUCT-ND
Ceramic Capacitors 399-C0805C229C5GACTUCT-ND
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C229C5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C229C5GACTUTR-ND
Ceramic Capacitors 399-C0805C229C5GACTUTR-ND
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 2.2Pf 50V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kemet - 79H0364 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2.2Pf 50V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kemet
79H0364
Capacitor Ceramic 2.2Pf 50V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kemet 79H0364
CAPACITOR CERAMIC 2.2PF 50V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 2.2PF 50V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 2.2Pf 50V, C0G, 0.25Pf, 0805; Capacitance Kemet - 74R1802 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Pf 50V, C0G, 0.25Pf, 0805; Capacitance Kemet
74R1802
Ceramic Capacitor 2.2Pf 50V, C0G, 0.25Pf, 0805; Capacitance Kemet 74R1802
CERAMIC CAPACITOR 2.2PF 50V, C0G, 0.25pF, 0805; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2PF 50V, C0G, 0.25pF, 0805; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 2.2 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet - 74R3363 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 2.2 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
74R3363
Multilayer Ceramic Capacitor, C Series, 2.2 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet 74R3363
Multilayer Ceramic Capacitor, C Series, 2.2 pF, - 0.25pF, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 2.2 pF, - 0.25pF, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C229C5GACTUDKR-ND 399-C0805C229C5GACTUCT-ND 79H0364 74R3363
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 2.2Pf 50V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 2.2 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701095 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - M22G270J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers