22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
CAP CER 22UF 6.3V X5R 0805
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C226M9PAC7210TR-ND | 399-C0805C226M9PAC7210DKR-ND | C0805C226M9PAC7210 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | Bypass | Bypass | Bypass |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 22 microF | 22 microF | 22 microF |