KEMET Electronics Corporation Ceramic Capacitors - C0805C225M3RACTU C0805C225M3RACTU

Description
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961143-C0805C225M3RA CTU Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 20 % Dielectric Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8532240020, 8532240020 Voltage Rating (DC): 25 V Dielectric: X7R
Request a Quote Datasheet
Description
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961143-C0805C225M3RA CTU Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 20 % Dielectric Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8532240020, 8532240020 Voltage Rating (DC): 25 V Dielectric: X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C225M3RACTU - 961143-C0805C225M3RACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0805C225M3RACTU
961143-C0805C225M3RACTU
Ceramic Capacitors - C0805C225M3RACTU 961143-C0805C225M3RACTU
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961143-C0805C225M3RA CTU Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 20 % Dielectric Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8532240020, 8532240020 Voltage Rating (DC): 25 V Dielectric: X7R

Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961143-C0805C225M3RACTU
Mounting: SMD (SMT)
Capacitance: 2.2 µF
Tolerance: 20 %
Dielectric Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8532240020, 8532240020
Voltage Rating (DC): 25 V
Dielectric: X7R

Buy Now
Ceramic Capacitors - 399-C0805C225M3RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C225M3RACTUTR-ND
Ceramic Capacitors 399-C0805C225M3RACTUTR-ND
2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C225M3RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C225M3RACTUCT-ND
Ceramic Capacitors 399-C0805C225M3RACTUCT-ND
2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C225M3RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C225M3RACTUDKR-ND
Ceramic Capacitors 399-C0805C225M3RACTUDKR-ND
2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uF 25V Capacitor
60-C0805C225M3RACTU
SMD 2.2uF 25V Capacitor 60-C0805C225M3RACTU
Cap Ceramic 2.2uF 25V X7R 20% Pad SMD 0805 125°C T/R Product overview: C0805C225M3RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C225M3RACTU can be used for catalog matching and distributor lookup.

Cap Ceramic 2.2uF 25V X7R 20% Pad SMD 0805 125°C T/R Product overview: C0805C225M3RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C225M3RACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 2.2Μf, 25V, 20%, X7R, 0805; Capacitance Kemet - 45AC6720 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 25V, 20%, X7R, 0805; Capacitance Kemet
45AC6720
Cap, 2.2Μf, 25V, 20%, X7R, 0805; Capacitance Kemet 45AC6720
CAP, 2.2µF, 25V, 20%, X7R, 0805; Capacitance:2.2µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 25V, 20%, X7R, 0805; Capacitance:2.2µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
2.20Uf 25.0V Rohs Compliant Kemet - 86AC2782 - Newark, An Avnet Company
Chicago, IL, United States
2.20Uf 25.0V Rohs Compliant Kemet
86AC2782
2.20Uf 25.0V Rohs Compliant Kemet 86AC2782
2.20UF 25.0V ROHS COMPLIANT: YES

2.20UF 25.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 961143-C0805C225M3RACTU 399-C0805C225M3RACTUTR-ND 399-C0805C225M3RACTUDKR-ND 60-C0805C225M3RACTU 45AC6720 86AC2782
Product Name Ceramic Capacitors - C0805C225M3RACTU Ceramic Capacitors Ceramic Capacitors SMD 2.2uF 25V Capacitor Cap, 2.2Μf, 25V, 20%, X7R, 0805; Capacitance Kemet 2.20Uf 25.0V Rohs Compliant Kemet
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.20E6 microF 2.2 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic Capacitor - 101C153U050BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers