KEMET Electronics Corporation Ceramic Capacitors C0805C225K9RACTU

Description
2.2µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C225K9RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C225K9RACTUDKR-ND
Ceramic Capacitors 399-C0805C225K9RACTUDKR-ND
2.2µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C225K9RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C225K9RACTUTR-ND
Ceramic Capacitors 399-C0805C225K9RACTUTR-ND
2.2µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C225K9RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C225K9RACTUCT-ND
Ceramic Capacitors 399-C0805C225K9RACTUCT-ND
2.2µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 2.2Uf, 6.3V, 0805; Capacitance Kemet - 96Y7166 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 2.2Uf, 6.3V, 0805; Capacitance Kemet
96Y7166
Cap, Mlcc, X7R, 2.2Uf, 6.3V, 0805; Capacitance Kemet 96Y7166
CAP, MLCC, X7R, 2.2UF, 6.3V, 0805; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X7R, 2.2UF, 6.3V, 0805; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 2.2Uf, 6.3V, 0805, Reel; Capacitance Kemet - 32K4893 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 2.2Uf, 6.3V, 0805, Reel; Capacitance Kemet
32K4893
Cap, Mlcc, X7R, 2.2Uf, 6.3V, 0805, Reel; Capacitance Kemet 32K4893
CAP, MLCC, X7R, 2.2UF, 6.3V, 0805, REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Width:1.25mmRoHS Compliant: Yes

CAP, MLCC, X7R, 2.2UF, 6.3V, 0805, REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site
Cap, 2.2Uf, 6.3V, Mlcc, 0805 Rohs Compliant Kemet - 92AH4378 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 6.3V, Mlcc, 0805 Rohs Compliant Kemet
92AH4378
Cap, 2.2Uf, 6.3V, Mlcc, 0805 Rohs Compliant Kemet 92AH4378
CAP, 2.2UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 2.2UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C225K9RACTUDKR-ND 399-C0805C225K9RACTUTR-ND 96Y7166 32K4893 92AH4378
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 2.2Uf, 6.3V, 0805; Capacitance Kemet Cap, Mlcc, X7R, 2.2Uf, 6.3V, 0805, Reel; Capacitance Kemet Cap, 2.2Uf, 6.3V, Mlcc, 0805 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101702U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers