KEMET Electronics Corporation Ceramic Capacitors C0805C224KMREC7210

Description
0.22µF ±10% 63V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 63V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C224KMREC7210-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805C224KMREC7210-ND
Ceramic Capacitors C0805C224KMREC7210-ND
0.22µF ±10% 63V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 63V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0805C224KMREC7210 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805C224KMREC7210
Capacitors - Ceramic Capacitors C0805C224KMREC7210
CAP CER 0805 220NF 63V X7R 10%

CAP CER 0805 220NF 63V X7R 10%

Supplier's Site
Ceramic Capacitors - C0805C224KMREC7210 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C224KMREC7210
Ceramic Capacitors C0805C224KMREC7210
CAP CER 0805 220NF 63V X7R 10%

CAP CER 0805 220NF 63V X7R 10%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C0805C224KMREC7210-ND C0805C224KMREC7210 C0805C224KMREC7210
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 63 volts 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101332T150DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Film Capacitors - 1912954P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details