0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP, 0.22UF, 100V, MLCC, 0805; Capacitance:0.22µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C224K1RECTUCT-ND | 399-C0805C224K1RECTUDKR-ND | 02AH1379 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.22Uf, 100V, Mlcc, 0805; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 100 volts | 100 volts | 100 volts |