KEMET Electronics Corporation Ceramic Capacitors C0805C224J1RECTU

Description
0.22µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.22µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C224J1RECTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C224J1RECTUDKR-ND
Ceramic Capacitors 399-C0805C224J1RECTUDKR-ND
0.22µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C224J1RECTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C224J1RECTUCT-ND
Ceramic Capacitors 399-C0805C224J1RECTUCT-ND
0.22µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C224J1RECTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C224J1RECTUTR-ND
Ceramic Capacitors 399-C0805C224J1RECTUTR-ND
0.22µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
.220Uf 100V Rohs Compliant Kemet - 86AC2767 - Newark, An Avnet Company
Chicago, IL, United States
.220Uf 100V Rohs Compliant Kemet
86AC2767
.220Uf 100V Rohs Compliant Kemet 86AC2767
.220UF 100V ROHS COMPLIANT: YES

.220UF 100V ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.22Uf, 100V, Mlcc, 0805 Rohs Compliant Kemet - 25AK0507 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 100V, Mlcc, 0805 Rohs Compliant Kemet
25AK0507
Cap, 0.22Uf, 100V, Mlcc, 0805 Rohs Compliant Kemet 25AK0507
CAP, 0.22UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.22UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.22Uf, 100V, Mlcc, 0805; Capacitance Kemet - 64AJ4056 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 100V, Mlcc, 0805; Capacitance Kemet
64AJ4056
Cap, 0.22Uf, 100V, Mlcc, 0805; Capacitance Kemet 64AJ4056
CAP, 0.22UF, 100V, MLCC, 0805; Capacitance:0.22µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.22UF, 100V, MLCC, 0805; Capacitance:0.22µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C224J1RECTUDKR-ND 399-C0805C224J1RECTUCT-ND 86AC2767 64AJ4056
Product Name Ceramic Capacitors Ceramic Capacitors .220Uf 100V Rohs Compliant Kemet Cap, 0.22Uf, 100V, Mlcc, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers