0.022µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP, 0.022UF, 100V, MLCC, 0805; Capacitance:0.022µF;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0805C223K1RECTUTR-ND | 02AH1376 |
| Product Name | Ceramic Capacitors | Cap, 0.022Uf, 100V, Mlcc, 0805; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 100 volts | 100 volts |