KEMET Electronics Corporation Ceramic Capacitors C0805C223J5RECAUTO

Description
0.022µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C223J5RECAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805C223J5RECAUTO-ND
Ceramic Capacitors C0805C223J5RECAUTO-ND
0.022µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0805C223J5RECAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805C223J5RECAUTO
Capacitors - Ceramic Capacitors C0805C223J5RECAUTO
CAP CER 0805 22NF 50V X7R 5%

CAP CER 0805 22NF 50V X7R 5%

Supplier's Site
Ceramic Capacitors - C0805C223J5RECAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C223J5RECAUTO
Ceramic Capacitors C0805C223J5RECAUTO
CAP CER 0805 22NF 50V X7R 5%

CAP CER 0805 22NF 50V X7R 5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C0805C223J5RECAUTO-ND C0805C223J5RECAUTO C0805C223J5RECAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive, ESD Protection Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Polymer - 156XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers