KEMET Electronics Corporation Ceramic Capacitors C0805C223J1RACAUTO

Description
22pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
22pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C223J1RACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
22pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

22pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C223J1RACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
22pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

22pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C223J1RACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 100V X7R 0805

CAP CER 0.022UF 100V X7R 0805

Buy Now Datasheet
Cap, Aec-Q200, 0.022Uf, 100V, Mlcc, 0805; Capacitance Kemet - 85AC1565 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.022Uf, 100V, Mlcc, 0805; Capacitance Kemet
85AC1565
Cap, Aec-Q200, 0.022Uf, 100V, Mlcc, 0805; Capacitance Kemet 85AC1565
CAP, AEC-Q200, 0.022UF, 100V, MLCC, 0805; Capacitance:0.022µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

CAP, AEC-Q200, 0.022UF, 100V, MLCC, 0805; Capacitance:0.022µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C0805C223J1RACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C223J1RACAUTO
Ceramic Capacitors C0805C223J1RACAUTO
CAP CER 22PF 100V X7R 0805

CAP CER 22PF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C223J1RACAUTOTR-ND 399-C0805C223J1RACAUTODKR-ND 85AC1565 C0805C223J1RACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.022Uf, 100V, Mlcc, 0805; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive; Bypass Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHC850K - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers