KEMET Electronics Corporation Ceramic Capacitors C0805C223F5GACAUTO

Description
0.022µF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.022µF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C223F5GACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C223F5GACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C223F5GACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.022Μf, 50V, 1%, C0G/np0, 0805; Capacitance Kemet - 69AC2764 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 50V, 1%, C0G/np0, 0805; Capacitance Kemet
69AC2764
Cap, 0.022Μf, 50V, 1%, C0G/np0, 0805; Capacitance Kemet 69AC2764
CAP, 0.022µF, 50V, 1%, C0G/NP0, 0805; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

CAP, 0.022µF, 50V, 1%, C0G/NP0, 0805; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C223F5GACAUTOTR-ND 399-C0805C223F5GACAUTODKR-ND 69AC2764
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.022Μf, 50V, 1%, C0G/np0, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers